CEN - EN 1808
Safety Requirements on Suspended Access Equipment - Design Calculations, Stability Criteria, Construction - Tests
| Organization: | CEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (Other lifting equipment): | 53.020.99 |
scope:
Application
This standard specifies the safety requirements for Suspended Access Equipment (SAE).
It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in clause 3.
Hazards
This European Standard deals with significant hazards pertinent to SAE, when they are used as intended and under the conditions foreseen by the manufacturer (See clause 4). This European standard specifies appropriate technical measures to eliminate or reduce risks arising from the significant hazards.
Exclusions
The following are not covered:
a) operation in severe conditions (e.g. extreme environmental conditions, corrosive environment, strong magnetic fields, etc.);
b) operation subject to special rules (e.g. potentially explosive atmospheres, work on live lines);
c) transportation of passengers from one level to another;
d) handling of loads, the nature of which could lead to dangerous situations (e.g. molten metal, acids/bases, radioactive materials, brittle loads);
e) hazards occuring when handling suspended loads in conjunction with the suspended platform;
f) hazards occuring when used on public roads, over water, or wherever it is not possible to lower the platform to a safe position;
g) hazards arising from wind pressure acting on loads having a surface area in excess of 2 m2;
h) SAE using cableless control systems.
The following applications for SAE are excluded from this standard:
- Access to working areas with an incline in excess of 45° compared to the vertical;
- Working platforms suspended by cranes;
- Silo access equipment;
- Access equipment using fibre ropes or chains for the suspension of the platform;
- SAE intended to be used underground;
- SAE powered by combustion engines;
- SAE intended to be used in shafts.
Document History