CEN - EN 1279-5

Glass in building - Insulating glass units Part 5: Evaluation of conformity

inactive
Organization: CEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 38
ICS Code (Glass in building): 81.040.20
scope:

This European Standard specifies requirements, the evaluation of conformity and the factory production control of insulating glass units for use in buildings.

NOTE 1 For glass products with electrical wiring or connections for e.g. alarm or heating purposes, other directives, e.g. Low Voltage Directive, may apply.

The main intended uses of the insulating glass units are installations in windows, doors, curtain walling, roofs and partitions where there exists protection against direct ultraviolet radiation at the edges.

NOTE 2 In cases where there is no protection against direct ultra-violet radiation at the edges, such as structural sealant glazing systems, additional European technical specifications should be followed (e.g. EN 15434, EN 13022-1).

NOTE 3 Units for which the intended use is only 'artistic' and therefore no essential requirement is required, are not subject to CE marking and are not part of this European Standard.

Document History

July 1, 2018
Glass in building - Insulating glass units - Part 5: Product standard
This document covers the product standard of insulating glass units (IGU) for use in buildings. NOTE 1 Units for which the intended use is only artistic and therefore no essential characteristics...
May 1, 2005
Glass in building - Insulating glass units - Part 5: Evaluation of conformity
A description is not available for this item.
May 1, 2005
Glass in building - Insulating glass units - Part 5: Evaluation of conformity
A description is not available for this item.
EN 1279-5
May 1, 2005
Glass in building - Insulating glass units Part 5: Evaluation of conformity
This European Standard specifies requirements, the evaluation of conformity and the factory production control of insulating glass units for use in buildings. NOTE 1 For glass products with...

References

Advertisement