ASTM D5591

Standard Test Method for Thermal Shrinkage Force of Yarn and Cord with the Testrite Thermal Shrinkage Force Tester

inactive
Buy Now
Organization: ASTM
Publication Date: 10 December 1998
Status: inactive
Page Count: 6
ICS Code (Textiles in general): 59.080.01
scope:

1. Scope

1.1 This test method covers preparation and procedures for use of the Testrite Shrinkage-Force Tester to measure the thermal shrinkage force of yarns and cords in air.

1.2 This test method is applicable to measurement of the thermal shrinkage force of yarns and cords whose shrinkage force at 177± 2°C in air does not exceed 20 N. This test method is applicable to nylon, polyester, and aramid yarns and cords within the applicable range of thermal shrinkage force, as well as to comparable yarns and cords from other polymers.

1.2.1 Yarns or cords for testing may be taken from yarn or cord packages or retrieved from fabrics.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Section 8.

Document History

June 1, 2022
Standard Test Method for Thermal Shrinkage Force of Yarn and Cord With a Thermal Shrinkage Force Tester
This test method covers preparation and procedures to measure the thermal shrinkage force of yarns and cords in air. This test method is applicable to measurement of the thermal shrinkage force of...
October 1, 2004
Standard Test Method for Thermal Shrinkage Force of Yarn and Cord With a Thermal Shrinkage Force Tester
This test method covers preparation and procedures to measure the thermal shrinkage force of yarns and cords in air. This test method is applicable to measurement of the thermal shrinkage force of...
October 1, 2004
Standard Test Method for Thermal Shrinkage Force of Yarn and Cord With a Thermal Shrinkage Force Tester
This test method covers preparation and procedures to measure the thermal shrinkage force of yarns and cords in air. This test method is applicable to measurement of the thermal shrinkage force of...
October 1, 2004
Standard Test Method for Thermal Shrinkage Force of Yarn and Cord With a Thermal Shrinkage Force Tester
This test method covers preparation and procedures to measure the thermal shrinkage force of yarns and cords in air. This test method is applicable to measurement of the thermal shrinkage force of...
April 10, 2002
Standard Test Method for Thermal Shrinkage Force of Yarn and Cord with a Thermal Shrinkage Force Tester
This test method covers preparation and procedures to measure the thermal shrinkage force of yarns and cords in air. This test method is applicable to measurement of the thermal shrinkage force of...
ASTM D5591
December 10, 1998
Standard Test Method for Thermal Shrinkage Force of Yarn and Cord with the Testrite Thermal Shrinkage Force Tester
1. Scope 1.1 This test method covers preparation and procedures for use of the Testrite Shrinkage-Force Tester to measure the thermal shrinkage force of yarns and cords in air. 1.2 This test method...
April 10, 1998
Standard Test Method for Thermal Shrinkage Force of Yarn and Cord with the Testrite Thermal Shrinkage Force Tester
A description is not available for this item.
July 15, 1995
Standard Test Method for Thermal Shrinkage Force of Yarn and Cord Using the Testrite Thermal Shrinkage Force Tester
A description is not available for this item.

References

Advertisement