DS/EN ISO 28319

Dentistry – Laser welding

inactive
Organization: DS
Publication Date: 14 June 2010
Status: inactive
Page Count: 26
ICS Code (Dental materials): 11.060.10
scope:

This document specifies requirements and test methods for the assessment of the applicability of materials used for laser welding in dental laboratories. This will ensure appropriate and reproducible bonding of alloys and metals so that all clinical demands are satisfied. Particular concern is given to the suitability of similar metallic dental materials, so that manufacturers can label their dental materials ""suitable for laser welding"".

Document History

May 23, 2018
Dentistry – Laser welding and filler materials (ISO 28319:2018)
ISO 28319:2018 specifies requirements and test methods for laser welding and the filler materials thereto used in the dental laboratory for welding of metallic restorations and appliances. For filler...
DS/EN ISO 28319
June 14, 2010
Dentistry – Laser welding
This document specifies requirements and test methods for the assessment of the applicability of materials used for laser welding in dental laboratories. This will ensure appropriate and reproducible...
Dentistry – Laser welding (ISO/DIS 28319:2017)
This International Standard specifies requirements and test methods for laser welding in the dental laboratory of materials suitable for use in metallic restorations and appliances. Requirements for...
Dentistry – Laser welding and filler materials (ISO/FDIS 28319:2017)
This International Standard specifies requirements and test methods for laser welding in the dental laboratory of materials suitable for use in metallic restorations and appliances. Requirements for...
Dentistry - Laser welding (ISO/FDIS 28319:2010)
This International Standard specifies requirements and test methods for laser welding, in the dental laboratory, of materials suitable for use in metallic restorations and appliances.
Dentistry - Laser welding (ISO/DIS 28319:2009)
This International Standard specifies requirements and test methods for laser welding in the dental laboratory of materials suitable for use in metallic restorations and appliances.
Advertisement