CEN - EN 14064-1

Thermal insulation products for buildings - In-situ formed loosefill mineral wool (MW) products - Part 1: Specification for the loose-fill products before installation

inactive
Organization: CEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 58
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for blown loose-fill mineral wool products for in-situ installation in lofts, masonry cavity walls and frame constructions.

This European standard is a specification for the insulation products before installation. It describes the product characteristics and includes procedures for testing, marking and labelling.

This document does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards.

NOTE To avoid water penetration in masonry walls special tests adjusted to local climate might be needed.

This document does not cover factory made mineral wool (MW) insulation products or in-situ products intended to be used for the insulation of building equipment and industrial installations.

Products with a declared thermal resistance lower than 0,25 m2·K/W or a declared thermal conductivity greater than 0,060 W/(m⋅K) at 10 °C are not covered by this document.

This document does not cover products intended for airborne sound insulation and for acoustic absorption applications.

Document History

October 1, 2018
Thermal insulation products for buildings - In-situ formed loose-fill mineral wool (MW) products - Part 1: Specification for the loose-fill products before installation
This document specifies the requirements for blown and injected loose-fill mineral wool products for in situ installation in lofts, masonry cavity walls and frame constructions. This document is a...
EN 14064-1
February 1, 2010
Thermal insulation products for buildings - In-situ formed loosefill mineral wool (MW) products - Part 1: Specification for the loose-fill products before installation
This European Standard specifies the requirements for blown loose-fill mineral wool products for in-situ installation in lofts, masonry cavity walls and frame constructions. This European standard...

References

Advertisement