SNV - SN EN 1568-4/AC
Fire extinguishing media - Foam concentrates - Part 4: Specification for low expansion foam concentrates for surface application to water-miscible liquids; Corrigendum AC
| Organization: | SNV |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
Modification to the Introduction
In the last paragraph, replace the reference to EC directive "2006/60/EEC" with "2006/122/EC" to read as follows:
"It is extremely important that the foam concentrate after dilution with water to the recommended concentration should not in normal usage present a significant toxic hazard to life in relation to the environment. The current versions of EC directives 67/548/EEC, 2006/122/EC, 1999/45/EEC and Regulation (EC) 1907/2006 apply when considering the testing of ecotoxicological properties and safety in the work environment.".
Document History