SNV - SN EN 4623
Aerospace series - Inserts, MJ threads, self-locking, with self- broaching keys, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated
| Organization: | SNV |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of self-locking, MJ thread inserts, self-broaching keys, in NI-PH2601, silver plated, for aerospace applications.
Classification: 1 550 MPa 1) / 600 °C 2)
1) Corresponds to the minimum tensile stress which the insert is able to withstand at ambient temperature without breaking or craking when tested with a bolt of a higher strength class.
2) Maximum temperature that the insert is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the MoS2 lubricant.
Document History