AFNOR - NF EN 50364

Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications

inactive
Organization: AFNOR
Publication Date: 1 July 2010
Status: inactive
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Radiation protection): 13.280

Document History

January 12, 2018
Product standard for human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
NF EN 50364
July 1, 2010
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
Advertisement