API STD 5-G-3

RING JOINTS for STEEL FLANGES AND FLANGE UNIONS

inactive
Buy Now
Organization: API
Publication Date: 1 September 1937
Status: inactive
Page Count: 36
scope:

This standard is intended to cover A. P. I ring joint dimensions for American Standard (A S A )* steel flanges, (threaded with A. P. I standard line pipe threads! or American Standard thread), other sizes of flanges as required, and rolled, and slip-on welding and welding neck flanges These ring-joint dimensions are also to be used on steel flanged valves and fittings where connected to ling-joint flanges, or where ring joints are required in piping connections.

This standard also covers ring-joint flange unions for use with A. P. I. tubular goods↑, (line pipe, casing, drill pipe, and tubing).

*A S A Standards mentioned herein may be secured from the American Stanards Association, 29 West 39th St, NewYork N Y

↑ See A P I Stds No -F Threads in Fittings

Document History

May 1, 1945
STANDARD ON RING JOINTS FOR STEEL FLANGES AND FLANGE UNIONS
This standard is intended to cover API ring-joint dimensions for American Standard (ASA)1 steel flanges, (threaded with API standard line pipe threads2 or American Standard thread), other sizes of...
April 1, 1940
RING JOINTS FOR STEEL FLANGES AND FLANGE UNIONS
This standard is intended to cover API ringjoint dimensions for American Standard (ASA)1 steel flanges, (threaded with API standard line pipe threads2 or American Standard thread), other sizes of...
API STD 5-G-3
September 1, 1937
RING JOINTS for STEEL FLANGES AND FLANGE UNIONS
This standard is intended to cover A. P. I ring joint dimensions for American Standard (A S A )* steel flanges, (threaded with A. P. I standard line pipe threads! or American Standard thread), other...
Advertisement