SNV - SN EN ISO 5171
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
inactive
| Organization: | SNV |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Measurement of force, weight and pressure): | 17.100 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure.
It does not cover gauges for acetylene in
acetylene-manufactur
Document History
December 1, 2019
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
A description is not available for this item.
SN EN ISO 5171
July 1, 2010
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied...