DSF/FprCEN ISO_TS 13140-1
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO/TS 13141 - Part 1: Test suite structure and test purposes (ISO/DTS 13140-1:2010)
| Organization: | DS |
| Status: | pending |
| Page Count: | 56 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
The draft standard will define the conformity evaluation test suite for on-board and roadside equipment to EFC standard on ""Localisation augmentation communication for autonomous systems"". This part will contain the test suite structure and test purposes (""the human readable part""), and use the methodology for defining conformity tests as defined in the TTCN suite of standards (i.e. ISO/IEC 9646). The approach and structure will be analogous to ""Conformity evaluation of on-board and road equipment to EN 15509"" (CEN/TC278/WG1 N1031 rev 1).
Document History