SNV - SN EN 957-4+A1

Stationary training equipment - Part 4: Strength training benches, additional specific safety requirements and test methods

inactive, Most Current
Organization: SNV
Publication Date: 1 July 2010
Status: inactive
Page Count: 11
ICS Code (Indoor sports equipment): 97.220.30
scope:

This part of EN 957 specifies safety requirements for stationary strength training benches and free-standing barbell racks used to perform exercises during use in addition to the general safety requirements of EN 957-1 and should be read in conjunction with it.

This part of EN 957 is applicable to stationary training equipment type benches (type 4) (hereinafter referred to as benches) with the classes S, H and I.

Document History

SN EN 957-4+A1
July 1, 2010
Stationary training equipment - Part 4: Strength training benches, additional specific safety requirements and test methods
This part of EN 957 specifies safety requirements for stationary strength training benches and free-standing barbell racks used to perform exercises during use in addition to the general safety...
September 1, 2006
Stationary training equipment – Part 4: Strength training benches, additional specific safety requirements and test methods
A description is not available for this item.

References

Advertisement