CSA - C22.2 NO. 48-09

Nonmetallic sheathed cable

inactive
Organization: CSA
Publication Date: 1 March 2009
Status: inactive
Page Count: 60
scope:

This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the rules of the Canadian Electrical Code, Part I.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2015
Nonmetallic sheathed cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the rules of the Canadian Electrical Code, Part I. In...
January 1, 2015
Nonmetallic sheathed cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the rules of the Canadian Electrical Code, Part I. In...
January 1, 2015
Nonmetallic sheathed cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the rules of the Canadian Electrical Code, Part I. In...
January 1, 2015
Nonmetallic sheathed cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the rules of the Canadian Electrical Code, Part I. In...
September 1, 2009
Nonmetallic sheathed cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the rules of the Canadian Electrical Code, Part I. In...
March 1, 2009
Nonmetallic sheathed cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the rules of the Canadian Electrical Code, Part I. In...
C22.2 NO. 48-09
March 1, 2009
Nonmetallic sheathed cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the rules of the Canadian Electrical Code, Part I. In...
January 1, 2009
Nonmetallic sheathed cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the rules of the Canadian Electrical Code, Part I. In...
August 1, 1990
Nonmetallic Sheathed Cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the Rules of the Canadian Electrical Code, Part I .
August 1, 1990
Nonmetallic Sheathed Cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the Rules of the Canadian Electrical Code, Part I.
August 1, 1990
Nonmetallic Sheathed Cable
This Standards applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the Rules of the Canadian Electrical Code, Part I.
August 1, 1990
Nonmetallic Sheathed Cable
This Standard applies to nonmetallic sheathed cables intended for use on systems having a nominal voltage of 300 V and less, in accordance with the Rules of the Canadian Electrical Code, Part I.
Advertisement