DSF/ISO/DIS 11855-2

Building environment design - Design, construction and operation of radiant heating and cooling systems - Part 2: Determination of the design heating and cooling capacity

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 61
ICS Code (Buildings in general): 91.040.01
scope:

This International Standard is applicable to water based surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall, floor or ceiling construction without any open air gaps. The methods do not apply to heated or chilled ceiling panels or beams. This standard provides steady-state calculation methods for determination of the heating and cooling capacity (part 2). This standard applies also, as appropriate, to the use of other fluids instead of water. This standard is not applicable for testing of systems.

Document History

DSF/ISO/DIS 11855-2
Building environment design - Design, construction and operation of radiant heating and cooling systems - Part 2: Determination of the design heating and cooling capacity
This International Standard is applicable to water based surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the...
Advertisement