DSF/FprEN ISO 12474
Hexagon socket head cap screws with metric fine pitch thread (ISO/FDIS 12474:2010)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A. For approximate masses of screws, see Annex A.
Document History
October 28, 2010
Hexagon socket head cap screws with metric fine pitch thread
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A....
Hexagon socket head cap screws with metric fine pitch thread (ISO/DIS 12474:2009)
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters d from 8 mm up to 36 mm and product grade A....
DSF/FprEN ISO 12474
Hexagon socket head cap screws with metric fine pitch thread (ISO/FDIS 12474:2010)
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm up to 36 mm and product grade A....