SNV - SN EN ISO 439

Steel and iron - Determination of total silicon content - Gravimetric method

inactive
Organization: SNV
Publication Date: 1 July 2010
Status: inactive
Page Count: 16
ICS Code (Ferrous metals in general): 77.080.01
scope:

This International Standard specifies a gravimetric method for the determination of the total Silicon content in steel and iron.

The method is applicable to Silicon contents between 0,10% (m/m) and 5,0 % (m/m) (see note 1).

NOTE 1 For samples containing molybdenum, niobium, tantalum, titanium, tungsten, zirconium or high levels of chromium, the results are less precise than for unalloyed steels (see annex AL

Document History

August 1, 2020
Steel and cast irons ‐ Determination of silicon content ‐ Gravimetric method
This document specifies a gravimetric method for the determination of the silicon content in steel and cast iron. The method is applicable to silicon contents between 0,10 % (mass fraction) and 5,0 %...
SN EN ISO 439
July 1, 2010
Steel and iron - Determination of total silicon content - Gravimetric method
This International Standard specifies a gravimetric method for the determination of the total Silicon content in steel and iron. The method is applicable to Silicon contents between 0,10% (m/m) and...

References

Advertisement