SNV - SN EN 4622

Aerospace series - Inserts, MJ threads, self-locking, with self- broaching keys, in heat resisting steel FE-PA2601 (A286), MoS2 coated

active, Most Current
Organization: SNV
Publication Date: 1 July 2010
Status: active
Page Count: 11
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking, MJ thread inserts, self-broaching keys, in FE-PA2601, MoS2 coated, for aerospace applications.

Classification: 1 100 MPa 1) / 315 °C 2)

1) Corresponds to the minimum tensile stress which the insert is able to withstand at ambient temperature without breaking or craking when tested with a bolt of a higher strength class.

2) Maximum temperature that the insert is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the MoS2 lubricant.

Document History

SN EN 4622
July 1, 2010
Aerospace series - Inserts, MJ threads, self-locking, with self- broaching keys, in heat resisting steel FE-PA2601 (A286), MoS2 coated
This standard specifies the characteristics of self-locking, MJ thread inserts, self-broaching keys, in FE-PA2601, MoS2 coated, for aerospace applications. Classification: 1 100 MPa 1) / 315 °C 2)...

References

Advertisement