AFNOR - NF EN 50397-3

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 3 : guide to use

active, Most Current
Organization: AFNOR
Publication Date: 1 July 2010
Status: active
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

NF EN 50397-3
July 1, 2010
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 3 : guide to use
A description is not available for this item.
Advertisement