DSF/FprCEN ISO_TS 17575-4

Electronic fee collection - Application interface definition for autonomous systems - Part 4: Roaming (ISO/DTS 17575-4:2010)

pending, Most Current
Organization: DS
Status: pending
Page Count: 42
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

Roaming in the context of this part of ISO/TS 17575 is understood as the ability of a Front End to operate in more than one EFC context either consecutively or at the same time. Data elements required defining operational properties of a single EFC context are defined in ISO/TS 17575-3. The additional data elements required providing interoperability in overlapping and/or interdependent EFC contexts are defined in this part of ISO/TS 17575.

Document History

DSF/FprCEN ISO_TS 17575-4
Electronic fee collection - Application interface definition for autonomous systems - Part 4: Roaming (ISO/DTS 17575-4:2010)
Roaming in the context of this part of ISO/TS 17575 is understood as the ability of a Front End to operate in more than one EFC context either consecutively or at the same time. Data elements...
Advertisement