CENELEC - EN 62537

Interface for loudspeakers with digital input signals based on IEC 60958

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2010
Status: active
Page Count: 32
ICS Code (Information coding): 35.040
ICS Code (Audio systems): 33.160.30
scope:

This International Standard specifies the requirements for a digital loudspeaker interface based on the IEC 60958 series of standards and the MIDI specification. It maximizes flexibility and value by combining these previously separate standards. Together, the two standards provide a simple and flexible digital interface for loudspeakers.

Examples for applications of the interface can be found in Annex C of this standard.

Document History

EN 62537
July 1, 2010
Interface for loudspeakers with digital input signals based on IEC 60958
This International Standard specifies the requirements for a digital loudspeaker interface based on the IEC 60958 series of standards and the MIDI specification. It maximizes flexibility and value by...

References

Advertisement