AFNOR - NF EN 2863

Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in heat resisting steel, MoS2 lubricated - Classification 1 100 MPa (at ambient temperature) / 315°C

active, Most Current
Organization: AFNOR
Publication Date: 1 August 2010
Status: active
ICS Code (Nuts): 49.030.30

Document History

NF EN 2863
August 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in heat resisting steel, MoS2 lubricated - Classification 1 100 MPa (at ambient temperature) / 315°C
A description is not available for this item.
Advertisement