SNV - SN EN 13765

Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification

inactive
Organization: SNV
Publication Date: 1 July 2010
Status: inactive
Page Count: 27
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies requirements for four types of thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It specifies bore sizes from 25 mm to 300 mm, working pressures from 4 bar1 to 14 bar and working temperatures from -30 °C to 150 °C.

Type 1 hoses are suitable for vapour applications. Types 2 to 4 hoses are suitable for liquid applications.

NOTE 1 The attention of users is drawn to Annex A concerning the selection of the material for the inner wall of layers and any polymeric coating of the internal wire helix related to the chemical(s) to be conveyed by the hoses and/or hose assemblies.

NOTE 2 The manufacturer should be consulted where a polymeric coated internal wire is being considered for use with low conductivity hydrocarbons or chemicals.

This European Standard does not apply to hoses and hose assemblies for:

Aircraft refuelling (EN 1361);

Fuel dispensing (EN 1360);

Oil burners (EN ISO 6806);

Liquefied petroleum gas and liquefied natural gas (EN 13766);

Fire fighting (EN ISO 14775);

Offshore liquefied natural gas (EN 1474-2);

Refrigeration circuits

Document History

May 1, 2015
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
A description is not available for this item.
SN EN 13765
July 1, 2010
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
This European Standard specifies requirements for four types of thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for carrying hydrocarbons, solvents and chemicals. It specifies...
April 1, 2003
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
A description is not available for this item.

References

Advertisement