AFNOR - NF EN 3753
Aerospace series - Nuts, anchor, self-locking, fixed, 60° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235°C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 August 2010 |
| Status: | active |
| ICS Code (Nuts): | 49.030.30 |
Document History
NF EN 3753
August 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, 60° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235°C
A description is not available for this item.