SNV - SN EN ISO 9445-1
Continuously cold-rolled stainless steel - Tolerances on dimensions and form - Part 1: Narrow strip and cut lengths
| Organization: | SNV |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This part of ISO 9445 specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel narrow strip, in thicknesses of up to and including 3 mm and in rolling widths of less than 600 mm. It also applies to cut lengths taken from such strip.
Narrow strip and cut lengths with widths of less than 600 mm, which are manufactured from wide strip by longitudinal slitting, are covered in ISO 9445-2.
Document History