DIN ISO 3601-3

Fluid power systems - O-Rings - Part 3: Quality acceptance criteria (ISO 3601-3:2005)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2010
Status: active
Page Count: 15
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2.

This part of ISO 3601 also defines and classifies surface imperfections on O-rings and specifies maximum acceptable limits for these imperfections.

This part of ISO 3601 is also applicable to O-rings to be used in aerospace construction.

Document History

DIN ISO 3601-3
August 1, 2010
Fluid power systems - O-Rings - Part 3: Quality acceptance criteria (ISO 3601-3:2005)
This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2. This part of...

References

Advertisement