DS/EN 1854

Pressure sensing devices for gas burners and gas burning appliances

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 June 2010
Status: active
Page Count: 50
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas fuel burners): 27.060.20
scope:

This European Standard specifies the safety, construction and performance requirements for pressure sensing devices. This European Standard covers type testing only. It applies to pressure sensing devices for the measurement of pressures of combustible gases of the first, second and third families, air, combustion products for maximum inlet pressures up to 500 kPa (5 bar). It applies to all types of pressure sensing devices, including electronic, differential and inferential types. It specifies requirements for pressure sensing devices which are intended to be applied to steam boilers and as such need to meet increased reliability requirements. These devices are classified as PSD-S in this European Standard.

Document History

December 19, 2023
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – Pressure sensing devices for gas burners and gas burning appliances
EN 13611:2019, Clause 1 applies with the following modification: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design, construction,...
January 4, 2023
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – Pressure sensing devices for gas burners and gas burning appliances
EN 13611:2019, Clause 1 applies with the following modification: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design, construction,...
DS/EN 1854
June 23, 2010
Pressure sensing devices for gas burners and gas burning appliances
This European Standard specifies the safety, construction and performance requirements for pressure sensing devices. This European Standard covers type testing only. It applies to pressure sensing...
May 24, 2006
Pressure sensing devices for gas burners and gas burning appliances
This European Standard specifies requirements and test methods for pressure sensing devices (PSDs) for the control of pressures of combustible gases of the first, second and third families, air,...
February 8, 1999
Pressure sensing devices for gas burners and gas burning appliances
This standard specifies requirements and test methods for pressure sensing devices for the control of combustible gases of the first, second and third families, air, combustion products and mixtures...
September 24, 1997
Pressure sensing devices for gas burners and gas burning appliances
This standard specifies requirements and test methods for pressure sensing devices for the control of combustible gases of the first, second and third families, air, combustion products and mixtures...
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – Pressure sensing devices for gas burners and gas burning appliances
This European Standard specifies the safety, design, construction, and performance requirements and testing of pressure sensing devices for burners and appliances burning one or more gaseous fuels....
Pressure sensing devices for gas burners and gas burning appliances
This European Standard specifies the safety, construction and performance requirements for pressure sensing devices. This European Standard covers type testing only. It applies to pressure sensing...
Pressure sensing devices for gas burners and gas burning appliances
This European Standard specifies the safety, construction and performance requirements for pressure sensing devices. This European Standard covers type testing only. It applies to pressure sensing...
Advertisement