ISO 2128
Anodizing of aluminium and its alloys — Determination of thickness of anodic oxidation coatings — Non-destructive measurement by split-beam microscope
| Organization: | ISO |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies a non-destructive method for determining the thickness of anodic oxidation coatings on aluminium and its alloys using a split-beam microscope.
The method is applicable, in most industrial cases, to anodic oxidation coatings above 10 μm, or above 5 μm when the surface is smooth.
The use of the method specified is limited by the need for the two luminous lines described in Clause 3 to be visible and distinctly separated, i.e. not in the case of opaque or dark-coloured coatings.
NOTE Problems can arise as a result of the roughness of the surface.
Document History