CEN - EN 15664-2

Influence of metallic materials on water intended for human consumption - Dynamic rig test for assessment of metal release - Part 2: Test waters

active, Most Current
Organization: CEN
Publication Date: 1 February 2010
Status: active
Page Count: 11
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This European Standard defines the requirements for test waters used in the dynamic test rig defined in EN 15664-1.

This document specifies test water(s) when the test procedure is used to:

a) assess a material for approval as a reference material for a category of materials;

b) assess a material for approval by way of comparative testing;

c) obtain data on the interaction of local water with a material.

NOTE Local waters used for test waters are not treated with corrosion inhibitors.

Document History

EN 15664-2
February 1, 2010
Influence of metallic materials on water intended for human consumption - Dynamic rig test for assessment of metal release - Part 2: Test waters
This European Standard defines the requirements for test waters used in the dynamic test rig defined in EN 15664-1. This document specifies test water(s) when the test procedure is used to: a)...

References

Advertisement