FORD - ESK-M99G145-B1

FELT, SOUND ABSORPTION, SELF-ADHESIVE

inactive
Organization: FORD
Publication Date: 16 December 1994
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The adhesive film (hot melt adhesive) is covered by release paper or foil.

Document History

May 7, 2012
FELT, SOUND ABSORPTION, SELF-ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
September 25, 2006
FELT, SOUND ABSORPTION, SELF-ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
July 2, 2001
FELT, SOUND ABSORPTION, SELF-ADHESIVE
1. SCOPE The material defined by this specification is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
ESK-M99G145-B1
December 16, 1994
FELT, SOUND ABSORPTION, SELF-ADHESIVE
1. SCOPE The material defined by this specification is one-sided self-adhesive moisture resistant synthetic resin bonded non-woven fiber padding consisting of natural and recycled fiber material. The...
January 1, 1994
FELT, SOUND ABSORPTION - SELF ADHESIVE
A description is not available for this item.

References

Advertisement