DSF/FprEN 15290

Solid biofuels - Determination of major elements - Al, Ca, Fe, Mg, P, K, Si, Na and Ti

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Solid fuels): 75.160.10
scope:

This European Standard describes methods for the determination of major elements of solid biofuels respectively of their ashes, which are Al, Ca, Fe, Mg, P, K, Si, Na, Ti. The determination of other elements such as barium (Ba) and manganese (Mn) is also possible with the methods described in this European Standard. The European Standard includes two parts: Part A describes the direct determination on the fuel, this method is also applicable for sulfur and minor elements, Part B gives a method of determination on a prepared 550 °C ash.

Document History

July 18, 2011
Solid biofuels - Determination of major elements - Al, Ca, Fe, Mg, P, K, Si, Na and Ti
This European Standard specifies methods for the determination of major elements of solid biofuels respectively of their ashes, which are Al, Ca, Fe, Mg, P, K, Si, Na, Ti. The determination of other...
DSF/FprEN 15290
Solid biofuels - Determination of major elements - Al, Ca, Fe, Mg, P, K, Si, Na and Ti
This European Standard describes methods for the determination of major elements of solid biofuels respectively of their ashes, which are Al, Ca, Fe, Mg, P, K, Si, Na, Ti. The determination of other...
Advertisement