CEN - EN 13001-2

Crane safety - General design - Part 2: Load effects

inactive
Organization: CEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 60
ICS Code (Cranes): 53.020.20
scope:

This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical verification. Part 3 is only at pre-drafting stage; the use of Parts 1 and 2 is not conditional to the publication of Part 3.

NOTE Specific requirements for particular types of crane are given in the appropriate European Standard for the particular crane type.

The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during normal use and foreseeable misuse. Clause 4 of this standard is necessary to reduce or eliminate the risks associated with the following hazards:

a) Rigid body instability of the crane or its parts (tilting and shifting).

b) Exceeding the limits of strength (yield, ultimate, fatigue).

c) Elastic instability of the crane or its parts (buckling, bulging).

d) Exceeding temperature limits of material or components.

e) Exceeding the deformation limits.

This European Standard is applicable to cranes which are manufactured after the date of approval by CEN of this standard and serves as reference base for the European Standards for particular crane types.

Document History

March 1, 2021
Crane safety - General design - Part 2: Load actions
This document specifies load actions and load combinations for the calculation of load effects as basis for the proof of competence of a crane and its main components. It will be used together with...
August 1, 2014
Crane safety - General design - Part 2: Load actions
This European Standard specifies load actions to be used together with the standard EN 13001-1 and EN 13001-3, and as such they specify conditions and requirements on design to prevent mechanical...
April 1, 2011
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and...
April 1, 2011
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and...
EN 13001-2
December 1, 2004
Crane safety - General design - Part 2: Load effects
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...
December 1, 2004
Crane safety - General design - Part 2: Load effects
A description is not available for this item.

References

Advertisement