JSA - JIS D 9412
Bicycles-Handlebars and stems
| Organization: | JSA |
| Publication Date: | 20 June 2009 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Cycles): | 43.150 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This Standard specifies the handlebars and stems used for bicycles for general use and bicycles for young children mainly specified in JIS D 9111.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4210: 1996 Cycles-Safety requirements for bicycles
ISO 6699: 1990 Cycles-Stem and handlebar bend-Assembly dimenSlons
ISO 8098: 2002 Cycles-Safety requirements for bicycles for young children
ISO 8562: 1990 Cycles-Stem wedge angle (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21.
Document History