DIN EN ISO 5173

Destructive tests on welds in metallic materials - Bend tests (ISO 5173:2009)

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2010
Status: inactive
Page Count: 23
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies a method for making transverse root, face and side bend tests on test specimens taken from butt welds, butt welds with cladding (subdivided into welds in clad plates and clad welds) and cladding without butt welds, in order to assess ductility and/or absence of imperfections on or near the surface of the test specimen. It also gives the dimensions of the test specimen.

In addition, this International Standard specifies a method for making longitudinal root and face bend tests to be used instead of transverse bend tests for heterogeneous assemblies when base materials and/or filler metal have a significant difference in their physical and mechanical properties in relation to bending.

This International Standard applies to metallic materials in all forms of product with welded joints made by any fusion arc welding process.

Document History

May 1, 2023
Destructive tests on welds in metallic materials - Bend tests (ISO 5173:2023)
A description is not available for this item.
March 1, 2021
Destructive tests on welds in metallic materials - Bend tests (ISO/DIS 5173:2021); German and English version prEN ISO 5173:2021
A description is not available for this item.
May 1, 2017
Destructive tests on welds in metallic materials - Bend tests (ISO/DIS 5173:2017); German and English version prEN ISO 5173:2017
A description is not available for this item.
February 1, 2012
Destructive tests on welds in metallic materials - Bend tests (ISO 5173:2009 + Amd. 1:2011)
This International Standard specifies a method for making transverse root, face and side bend tests on test specimens taken from butt welds, butt welds with cladding (subdivided into welds in clad...
DIN EN ISO 5173
August 1, 2010
Destructive tests on welds in metallic materials - Bend tests (ISO 5173:2009)
This International Standard specifies a method for making transverse root, face and side bend tests on test specimens taken from butt welds, butt welds with cladding (subdivided into welds in clad...
Advertisement