DS/EN 301140-4-2 V1.1.3
Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Part 4: Abstract Test Suite (ATS) specification and Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for Service Switching Function (SSF); Sub-part 2: Call Party Handling (CPH)
| Organization: | DS |
| Publication Date: | 15 March 2001 |
| Status: | active |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
scope:
The present document provides the Abstract Test Suite (ATS) for testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF) of the core Intelligent Network Application Protocol (INAP) according to EN 301 140-1 [1]. Annexes A, B and C deal with CS1. In this part 4-2, the CS2 Call Party Handling (CPH) is covered. Annex A provides the Tree and Tabular Combined Notation (TTCN). Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma. Annex C provides the Protocol Conformance Test Report (PCTR) Proforma.
Document History