ISO 15143-2
Earth-moving machinery and mobile road construction machinery - Worksite data exchange - Part 2: Data dictionary
| Organization: | ISO |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Earth-moving machinery): | 53.100 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of ISO 15143 specifies a data dictionary for the exchange of data in worksite data-controlled construction operations as specified in ISO 15143-1. It also applies to worksite data exchange for the purpose of services related to machine use (see ISO 15143-1:2010, Clause 4), and gives definitions of terms used in relation to the data dictionary.
For the purposes of data exchange between different systems, it includes
- identification, definition and specification of common items of data to be exchanged on typical earthmoving construction worksites,
- definition of application schema,
- metadata describing the attributes of each data element, and
- basic normative data elements with their attributes (in tabular format).
NOTE ISO 15143-1:2010, Annex A, describes the means to extend the data element table presented in Annex A of this part of ISO 15143.
Document History