CENELEC - EN 60603-7-4
Connectors for electronic equipment - Part 7-4: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 250 MHz
| Organization: | CENELEC |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60603 covers 8-way, unshielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603- 7, and specifies electrical transmission requirements for frequencies up to 250 MHz. These connectors are typically used as category 6 connectors in class E cabling systems specified in ISO/IEC 11801.
These connectors are intermateable and interoperable with other IEC 60603-7 series connectors as defined in Clause 2 of IEC 60603-7.
These connectors are backward compatible with other IEC 60603-7 series connectors.
NOTE Transmission performance categories: in this IEC standard, the term "category", when used in reference to transmission performance, refers to those categories defined by ISO/IEC 11801.
Document History