DS/ISO 22621-6

Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 6: Code of practice for design, handling and installation

inactive, Most Current
Organization: DS
Publication Date: 23 June 2010
Status: inactive
Page Count: 30
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This part of ISO 22621 specifies a code of practice dealing with polyamide (PA) piping system, intended to be buried outside buildings and used for the supply of gaseous fuels. The code of practice covers mains and service lines whose components are prepared for jointing by scraping and/or machining, and gives instructions for the design, storage, handling, transportation, laying conditions and fusion quality control of PA pipes and fittings up to and including 250 mm outside diameter, as well as subsequent joint testing, backfilling, pipe system testing, commissioning and decommissioning. The jointing methods covered by this part of ISO 22621 are butt fusion jointing and electrofusion jointing. No special precautions are necessary for areas exposed to the influence of mining and earthquakes other than those precautions mentioned in this code of practice. Existing and new national regulations take precedence over this part of ISO 22621.

Document History

DS/ISO 22621-6
June 23, 2010
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 6: Code of practice for design, handling and installation
This part of ISO 22621 specifies a code of practice dealing with polyamide (PA) piping system, intended to be buried outside buildings and used for the supply of gaseous fuels. The code of practice...
Advertisement