IEC 61300-3-35
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-35: Examinations and measurements – Fibre optic connector endface visual and automated inspection CORRIGENDUM 1
| Organization: | IEC |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes methods for quantitatively assessing the endface quality of a polished fibre optic connector. The information is intended for use with other standards which set requirements for allowable surface defects such as scratches, pits and debris which may affect optical performance. In general, the methods described in this standard apply to 125 μm cladding fibres contained within a ferrule and intended for use with sources of ≤2 W of input power. However, portions are applicable to non-ferruled connectors and other fibre types. Those portions are identified where appropriate.
Document History