DS/EN 60317-13

Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 June 2010
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

IEC 60317-13:2010 specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin. The main changes with respect to the previous edition are: - new requirements for appearance; - reference to new resistance to refrigerants test in IEC 60851-4; - deletion of high temperature failure requirement; - new pin hole test requirements.

Document History

DS/EN 60317-13
June 9, 2010
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
IEC 60317-13:2010 specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may...
December 23, 1999
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200
This International Standard specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The coating may be modified provided it remains the chemical identity...
September 1, 1997
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200
This International Standard specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The coating may be modified provided it remains the chemical identity...
July 27, 1995
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200
This International Standard specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The coating may be modified provided it remains the chemical identity...
Specifications for particular types of winding wires – Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
IEC 60317-13:2010 specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may...
Specifications for particular types of winding wires -- Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
This International Standard specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
Specifications for particular types of winding wires -- Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which...
Advertisement