IEC 62485-3

Safety requirements for secondary batteries and battery installations – Part 3: Traction batteries

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2010
Status: inactive
Page Count: 50
ICS Code (Alkaline secondary cells and batteries): 29.220.30
ICS Code (Acid secondary cells and batteries): 29.220.20
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of the IEC 62485 applies to secondary batteries and battery installations used for electric vehicles, e.g. in electric industrial trucks (including lift trucks, tow trucks, cleaning machines, automatic guided vehicles), in battery powered locomotives, in electric vehicles (e.g. goods vehicles, golf carts, bicycles, wheelchairs), and does not cover the design of such vehicles.

This International Standard covers lead dioxide-lead (lead-acid), nickel oxide-cadmium, nickeloxide- metal hydride and other alkaline secondary batteries. Safety aspects of secondary lithium batteries in such applications will be covered in their own appropriate standards.

The nominal voltages are limited to 1 000 V AC and 1 500 V DC respectively and describe the principal measures for protection against hazards generally from electricity, gas emission and electrolyte.

It provides requirements on safety aspects associated with the installation, use, inspection, maintenance and disposal of batteries.

Document History

July 1, 2014
Safety requirements for secondary batteries and battery installations – Part 3: Traction batteries
This part of the IEC 62485 applies to secondary batteries and battery installations used for electric vehicles, e.g. in electric industrial trucks (including lift trucks, tow trucks, cleaning...
IEC 62485-3
August 1, 2010
Safety requirements for secondary batteries and battery installations – Part 3: Traction batteries
This part of the IEC 62485 applies to secondary batteries and battery installations used for electric vehicles, e.g. in electric industrial trucks (including lift trucks, tow trucks, cleaning...

References

Advertisement