DIN EN ISO 20795-2

Dentistry - Base polymers - Part 2: Orthodontic base polymers (ISO 20795-2:2010)

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2010
Status: inactive
Page Count: 37
ICS Code (Dental materials): 11.060.10

Document History

June 1, 2013
Dentistry - Base polymers - Part 2: Orthodontic base polymers (ISO 20795-2:2013)
This part of ISO 20795 is applicable to orthodontic base polymers and copolymers used in the construction of both active and passive orthodontic appliances and specifies their requirements. It also...
DIN EN ISO 20795-2
August 1, 2010
Dentistry - Base polymers - Part 2: Orthodontic base polymers (ISO 20795-2:2010)
A description is not available for this item.
Advertisement