CENELEC - EN 62317-2

Ferrite cores - Dimensions - Part 2: Pot-cores for use in telecommunications, power supply, and filter applications

inactive, Most Current
Organization: CENELEC
Publication Date: 1 July 2010
Status: inactive
Page Count: 18
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of pot-cores made of ferrite, and the dimensional limits for coil formers to be used with them.

The selection of core sizes for this standard is based on the philosophy of including those sizes which are industrial standards, either by inclusion in a national standard, or by broadbased use in industry. See IEC 62317-1 for more detail concerning the philosophy of selecting core sizes to be included.

The general considerations upon which the design of this range of cores is based are given in Annex A.

Document History

EN 62317-2
July 1, 2010
Ferrite cores - Dimensions - Part 2: Pot-cores for use in telecommunications, power supply, and filter applications
This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of pot-cores made of ferrite, and the dimensional limits for coil...

References

Advertisement