CENELEC - EN 62058-31

Electricity metering equipment (a.c.) - Acceptance inspection - Part 31: Particular requirements for static meters for active energy (classes 0,2 S, 0,5 S, 1 and 2, and class indexes A, B and C)

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2010
Status: active
Page Count: 26
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Electricity supply systems): 91.140.50
scope:

This part of IEC 62058 specifies particular requirements for acceptance inspection of newly manufactured direct connected or transformer operated static meters for active energy (classes 0,2 S, 0,5 S, 1 and 2) delivered in lots in quantities above 50. The method of acceptance of smaller lots should be agreed upon by the manufacturer and the customer.

The process described herein is primarily intended for acceptance inspection between the manufacturer and the purchaser.

This European standard applies to meters of accuracy classes 0,2 S, 0,5 S, 1 and 2, as well as to meters of class indexes A, B and C. 

NOTE It can also be used for other purposes, for example to support initial verification.

Document History

EN 62058-31
June 1, 2010
Electricity metering equipment (a.c.) - Acceptance inspection - Part 31: Particular requirements for static meters for active energy (classes 0,2 S, 0,5 S, 1 and 2, and class indexes A, B and C)
This part of IEC 62058 specifies particular requirements for acceptance inspection of newly manufactured direct connected or transformer operated static meters for active energy (classes 0,2 S, 0,5...

References

Advertisement