DSF/ISO/IEC DIS TR 24748-3

Systems and software engineering - Life cycle management - Part 3: Guide for the application of ISO/IEC 12207 (Software life cycle processes)

pending, Most Current
Organization: DS
Status: pending
Page Count: 119
ICS Code (Software): 35.080
scope:

This Technical Report is a guide for the application of ISO/IEC 12207:2008. This guide addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC 12207:2008. It gives guidance on applying ISO/IEC 12207:2008 from the aspects of strategy, planning, application in organizations, and application on projects. This Technical Report is intentionally aligned, both with ISO/IEC TR 24748-1 and ISO/IEC TR 24748-2 (Guide to the application of ISO/IEC 15288:2008) in its terminology, structure and content.

Document History

DSF/ISO/IEC DIS TR 24748-3
Systems and software engineering - Life cycle management - Part 3: Guide for the application of ISO/IEC 12207 (Software life cycle processes)
This Technical Report is a guide for the application of ISO/IEC 12207:2008. This guide addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through...
Advertisement