CEN - EN 13094

Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction

inactive
Organization: CEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 98
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard specifies requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous goods by road and rail for which Tank Code with letter "G" is given in chapter 3.2 of ADR [2]. It also includes requirements for a system of identification of materials used in the construction of these tanks.

This European Standard specifies requirements for openings, closures and structural equipment.

NOTE 1 This document does not specify requirements for service equipment.

This European Standard is applicable to aircraft refuellers that are used on public roads. It is also applicable to inter-modal tanks (e.g. tank containers and tank swap bodies) for the transport of dangerous goods by road and rail.

NOTE 2 This document is not applicable to fixed rail tank wagons.

Document History

July 1, 2020
Tanks for the transport of dangerous goods - Metallic gravity-discharge tanks - Design and construction
This document specifies requirements for the design and construction of metallic gravity-discharge tanks intended for the carriage of substances having a vapour pressure not exceeding 110 kPa (1,1...
July 1, 2020
Tanks for the transport of dangerous goods - Metallic gravity-discharge tanks - Design and construction
This document specifies requirements for the design and construction of metallic gravity-discharge tanks intended for the carriage of substances having a vapour pressure not exceeding 110 kPa (1,1...
May 1, 2015
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
This European Standard specifies requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous goods by...
July 1, 2008
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
A description is not available for this item.
EN 13094
July 1, 2008
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
This European Standard specifies requirements for the design and construction of metallic tanks with a maximum working pressure not exceeding 50 kPa gauge used for the transport of dangerous goods by...
July 1, 2008
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
A description is not available for this item.
March 1, 2004
Tanks for the transport of dangerous goods - Metallic tanks with a working pressure not exceeding 0,5 bar - Design and construction
A description is not available for this item.

References

Advertisement