ISO 11452-11
Road vehicles — Component test methods for electrical disturbances from narrowband radiated electromagnetic energy — Part 11: Reverberation chamber
| Organization: | ISO |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 11452 specifies a reverberation chamber method for testing the immunity (off-vehicle radiation source) of electronic components for passenger cars and commercial vehicles, regardless of the propulsion system (i.e. spark-ignition engine, diesel engine, electric motor). The device under test (DUT), together with the wiring harness (prototype or standard test harness), is subjected to an electromagnetic disturbance generated inside the reverberation chamber, with peripheral devices either inside or outside the chamber. It is applicable to disturbances from continuous narrowband electromagnetic fields.
The test is performed using the tuned mode method.
Document History