GMW8693

Polyamide 66 – Mineral Filled

inactive
Buy Now
Organization: GMW
Publication Date: 1 August 2010
Status: inactive
Page Count: 4
scope:

This standard describes material types of mineral filled polyamide 66 (nylon 66), which are used in injected or extruded form for molded components.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. Additional characteristics will be indicated by code letters according to the respective specification number. Code letters that may apply to this specification are in GMW3013.

Symbols. >PA66-M40<

The symbol according to ISO 11469 shall be completed by the supplier according to the mineral content of the material.

Typical Applications. Cover Cylinder Head.

Remarks. The classification into groups is according to the different ranges of mineral content.

Document History

April 1, 2020
Polyamide 66 - Mineral Filled, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2014
Polyamide 66 - Mineral Filled, Heat Stabilized
Material Description. This standard describes material types of mineral filled, heat stabilized polyamide 66 (nylon 66), which are used in injected or extruded form for molded components. Additional...
GMW8693
August 1, 2010
Polyamide 66 – Mineral Filled
This standard describes material types of mineral filled polyamide 66 (nylon 66), which are used in injected or extruded form for molded components. Note: Nothing in this standard supercedes...
October 20, 2003
Polyamide 66 - Mineral Filled
1 Scope This specification describes material types of mineral filled polyamide 66 (nylon 66), which are used in injected or extruded form for molded components. 1.1 Material Description. Additional...

References

Advertisement