CEN - EN ISO 11876
Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This International Standard specifies a flame atomic absorption spectrometric method to be used for the determination of the mass fractions of copper, potassium, magnesium, manganese, sodium and zinc in cobalt metal powders in the range of 0,001 % to 0,01 %, calcium in the range of 0,002 % to 0,01 %, and iron and nickel in the range of 0,002 % to 0,05 %.
Document History
EN ISO 11876
August 1, 2010
Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method to be used for the determination of the mass fractions of copper, potassium, magnesium, manganese, sodium and zinc...