DSF/ISO/IEC DIS TR 24748-2
Systems and software engineering - Life cycle management - Part 2: Guide for the application of ISO/IEC 15288 (Systems life cycle processes)
| Organization: | DS |
| Status: | pending |
| Page Count: | 83 |
| ICS Code (Software): | 35.080 |
scope:
This Technical Report is a guide for the application of ISO/IEC 15288:2008. This Technical Report addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to Technical Report ISO/IEC TR 24748-1 and ISO/IEC 15288:2008. It then gives guidance on applying ISO/IEC 15288:2008 from the aspects of strategy, planning, application in organizations, and application on projects. This Technical Report is intentionally aligned, both with ISO/IEC TR 24748-1 and ISO/IEC TR-24748-3 (Guide to the application of ISO/IEC 12207:2008) in its terminology, structure and content.
Document History