ISO 11609

Dentistry — Dentifrices — Requirements, test methods and marking

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2010
Status: inactive
Page Count: 28
ICS Code (Body care equipment): 97.170
scope:

This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking, labelling and packaging of dentifrices.

This International Standard applies to dentifrices, including toothpastes, destined to be used by the public on a daily basis with a toothbrush to promote oral hygiene.

Specific qualitative and quantitative requirements for freedom from biological and toxicological hazards are not included in this International Standard. These are covered in ISO 7405 and ISO 10993-1.

Document History

June 1, 2017
Dentistry - Dentifrices - Requirements, test methods and marking
This document specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking,...
ISO 11609
September 1, 2010
Dentistry — Dentifrices — Requirements, test methods and marking
This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the...
December 15, 1995
Dentistry - Toothpastes - Requirements, Test Methods and Marking
A description is not available for this item.

References

Advertisement